Microchip Technology, Inc. Oscillators DSC1103CI2-052.0000

Description
MEMS OSC XO 52.0000MHZ LVDS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 52.0000MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1103CI2-052.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 52.0000MHZ LVDS SMD

MEMS OSC XO 52.0000MHZ LVDS SMD

Buy Now Datasheet
Oscillators - DSC1103CI2-052.0000 - 869685-DSC1103CI2-052.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1103CI2-052.0000
869685-DSC1103CI2-052.0000
Oscillators - DSC1103CI2-052.0000 869685-DSC1103CI2-052.0000
Manufacturer: Microchip Technology Win Source Part Number: 869685-DSC1103CI2-05 2.0000 Series: DSC1103 Operating Temperature Range: -40°C ~ 85°C Features: 52 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN Package: Tube Package: 6-VDFN Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 110 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869685-DSC1103CI2-052.0000
Series: DSC1103
Operating Temperature Range: -40°C ~ 85°C
Features: 52 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Package: Tube
Package: 6-VDFN
Mounting: Surface Mount
Family Name: DSC1103
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 110
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1103CI2-052.0000-ND 869685-DSC1103CI2-052.0000
Product Name Oscillators Oscillators - DSC1103CI2-052.0000
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 863-510AAA16M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Oscillators - 7960463P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details