MEMS OSC XO 48.0000MHZ CMOS SMD
Manufacturer: Microchip Technology
Win Source Part Number: 917542-DSC1101CI5-04
Series: DSC1101
Operating Temperature Range: -40°C ~ 85°C
Features: 48 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Package: Tube
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1101
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1101CI5-048.0000-ND | 917542-DSC1101CI5-048.0000 |
| Product Name | Oscillators | Oscillators - DSC1101CI5-048.0000 |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 6-VDFN | Surface Mount |
| Frequency Stability | 10 ppm |