Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX LM556CMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 092399-LM556CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092399-LM556CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX - 092399-LM556CMX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX
092399-LM556CMX
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX 092399-LM556CMX
Manufacturer: Texas Instruments Win Source Part Number: 092399-LM556CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 092399-LM556CMX
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Programmable Timers and Oscillators - LM556CMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM556CMX
Programmable Timers and Oscillators LM556CMX
555 Type, Timer/Oscillator (Dual) IC 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 14-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LM556CMX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LM556CMX
Clock/Timing - Programmable Timers and Oscillators LM556CMX
IC OSC TIMER DUAL 100KHZ 14-SOIC

IC OSC TIMER DUAL 100KHZ 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 092399-LM556CMX LM556CMX LM556CMX
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SE556J - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ABA25M0000AAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers