MEMS OSC LOW POWER LVCMOS 20C-7
Win Source Part Number: 1204671-DSC1101CE1-0
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1101
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 11.2896 MHz
Function: Standby (Power Down)
Output: CMOS
Current - Supply (Max): 35mA
Current - Supply (Disable) (Max): 95µA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-VDFN
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
Absolute Pull Range (APR): ±50ppm
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1101
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1101CE1-011.2896T-ND | 1204671-DSC1101CE1-011.2896T |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-VDFN | Surface Mount; 6-VDFN |
| Frequency Stability | 50 ppm | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |