Microchip Technology, Inc. Oscillators - DSC1101BI5-050.0000T DSC1101BI5-050.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 869683-DSC1101BI5-05 0.0000T Series: DSC1101 Operating Temperature Range: -40°C ~ 85°C Features: 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1101 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869683-DSC1101BI5-05 0.0000T Series: DSC1101 Operating Temperature Range: -40°C ~ 85°C Features: 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1101 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1101BI5-050.0000T - 869683-DSC1101BI5-050.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1101BI5-050.0000T
869683-DSC1101BI5-050.0000T
Oscillators - DSC1101BI5-050.0000T 869683-DSC1101BI5-050.0000T
Manufacturer: Microchip Technology Win Source Part Number: 869683-DSC1101BI5-05 0.0000T Series: DSC1101 Operating Temperature Range: -40°C ~ 85°C Features: 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1101 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869683-DSC1101BI5-050.0000T
Series: DSC1101
Operating Temperature Range: -40°C ~ 85°C
Features: 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1101
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1101BI5-050.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 50.0000MHZ CMOS SMD

MEMS OSC XO 50.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 869683-DSC1101BI5-050.0000T 150-DSC1101BI5-050.0000T-ND
Product Name Oscillators - DSC1101BI5-050.0000T Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-073.7 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC1455DG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details