24MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
MEMS Oscillator, 3.3V, -40C-85C, 50ppm 4 VDFN 3.2x2.5x0.9mm TUBE RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 576-4999-5-ND | 70Y7686 |
| Product Name | Oscillators | Mems Oscillator, 3.3V, -40C-85C, 50Ppm 4 Vdfn 3.2X2.5X0.9Mm Tube Rohs Compliant Microchip |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm |