Microchip Technology, Inc. Oscillators - DSC1033AE2-054.0000T DSC1033AE2-054.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 773409-DSC1033AE2-05 4.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Exposed Pad Mounting: SMD Frequency: 54MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 4mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008AC-82-33S-54. 000000Y; SiT8008BC-82-33S-54. 000000; SiT8008AC-82-33S-54. 000000; SiT8008BC-82-33S-54. 000000Y; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773409-DSC1033AE2-05 4.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Exposed Pad Mounting: SMD Frequency: 54MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 4mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008AC-82-33S-54. 000000Y; SiT8008BC-82-33S-54. 000000; SiT8008AC-82-33S-54. 000000; SiT8008BC-82-33S-54. 000000Y; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1033AE2-054.0000T - 773409-DSC1033AE2-054.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1033AE2-054.0000T
773409-DSC1033AE2-054.0000T
Oscillators - DSC1033AE2-054.0000T 773409-DSC1033AE2-054.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773409-DSC1033AE2-05 4.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Exposed Pad Mounting: SMD Frequency: 54MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 4mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008AC-82-33S-54. 000000Y; SiT8008BC-82-33S-54. 000000; SiT8008AC-82-33S-54. 000000; SiT8008BC-82-33S-54. 000000Y; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773409-DSC1033AE2-054.0000T
Series: DSC1033
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead Exposed Pad
Mounting: SMD
Frequency: 54MHz
Operating Supply Voltage: 3.3V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 4mA (Typ)
Current - Supply (Disable) (Maximum): 1μA
Alternative Parts (Cross-Reference): SiT8008AC-82-33S-54.000000Y; SiT8008BC-82-33S-54.000000; SiT8008AC-82-33S-54.000000; SiT8008BC-82-33S-54.000000Y;
Introduction Date: February 02, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 773409-DSC1033AE2-054.0000T
Product Name Oscillators - DSC1033AE2-054.0000T
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1921640P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Oscillator Crystal - 510ACA47M2500AAGR - Richardson RFPD
Specs
Frequency 47.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-080 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers