Microchip Technology, Inc. Oscillator, 25Mhz, Cdfn-4; Frequency Microchip DSC1001DL5-025.0000

Description
OSCILLATOR, 25MHZ, CDFN-4; Frequency:25MHz; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Digital IC Case:CDFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 25MHZ, CDFN-4; Frequency:25MHz; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Digital IC Case:CDFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 25Mhz, Cdfn-4; Frequency Microchip - 02AH4387 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Cdfn-4; Frequency Microchip
02AH4387
Oscillator, 25Mhz, Cdfn-4; Frequency Microchip 02AH4387
OSCILLATOR, 25MHZ, CDFN-4; Frequency:25MHz; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Digital IC Case:CDFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

OSCILLATOR, 25MHZ, CDFN-4; Frequency:25MHz; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Digital IC Case:CDFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 02AH4387
Product Name Oscillator, 25Mhz, Cdfn-4; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details