Microchip Technology, Inc. Oscillators - DSC1001DL5-024.0000T DSC1001DL5-024.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917538-DSC1001DL5-02 4.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4925-2, 576-4925-1, DSC1001DL5-024.0000T -ND, 576-4925-6
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917538-DSC1001DL5-02 4.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4925-2, 576-4925-1, DSC1001DL5-024.0000T -ND, 576-4925-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001DL5-024.0000T - 917538-DSC1001DL5-024.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001DL5-024.0000T
917538-DSC1001DL5-024.0000T
Oscillators - DSC1001DL5-024.0000T 917538-DSC1001DL5-024.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917538-DSC1001DL5-02 4.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4925-2, 576-4925-1, DSC1001DL5-024.0000T -ND, 576-4925-6

Manufacturer: Microchip Technology
Win Source Part Number: 917538-DSC1001DL5-024.0000T
Series: DSC1001
Operating Temperature Range: -40°C ~ 105°C
Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4925-2, 576-4925-1, DSC1001DL5-024.0000T-ND, 576-4925-6

Buy Now Datasheet
Oscillators - 150-DSC1001DL5-024.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 24.0000MHZ CMOS SMD

MEMS OSC XO 24.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917538-DSC1001DL5-024.0000T 150-DSC1001DL5-024.0000T-ND
Product Name Oscillators - DSC1001DL5-024.0000T Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510AAA19M2000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - SN74LS629NSR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers