MEMS OSC XO 20.0000MHZ CMOS SMD
Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators Oscillators
Series: DSC1001
Package: Tape & Reel (TR)
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C
Voltage - Supply: 1.8V ~ 3.3V
Function: Standby (Power Down)
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001DL5-020.0000T-ND | |
| Product Name | Oscillators | Crystals, Oscillators, Resonators Oscillators |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-VDFN | 4-SMD, No Lead |
| Frequency Stability | 10 ppm |