Microchip Technology, Inc.
Oscillators
DSC1001DL5-006.1440T
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
150-DSC1001DL5-006.1440T-ND |
|
Product Name
|
Oscillators |
|
Oscillator Type
|
XO
|
|
Package / Form Factor
|
Surface Mount; 4-VDFN
|
|
Frequency Stability
|
10 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
VCO; VCO (Dual)
Package / Form Factor
Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
Oscillator, Crystal
Package / Form Factor
Surface Mount; 4-CLCC
Features / Standards
RoHS
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
Supply Voltage
3.3 Volts
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers