Microchip Technology, Inc. Oscillators DSC1001DL2-037.1250

Description
MEMS OSC XO 37.1250MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 37.1250MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001DL2-037.1250-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 37.1250MHZ CMOS SMD

MEMS OSC XO 37.1250MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1366429-DSC1001DL2-037.1250 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366429-DSC1001DL2-037.1250
Crystals, Oscillators, Resonators - Oscillators 1366429-DSC1001DL2-037.1250
Win Source Part Number: 1366429-DSC1001DL2-0 37.1250 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1001 Package: Tube Product Status: Active Frequency: 37.125 MHz Package / Case: 4-SMD, No Lead Base Product Number: DSC1001 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 1.8V ~ 3.3V Current - Supply (Max): 7.2mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±25ppm Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1366429-DSC1001DL2-037.1250
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: DSC1001
Package: Tube
Product Status: Active
Frequency: 37.125 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: DSC1001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 1.8V ~ 3.3V
Current - Supply (Max): 7.2mA
Base Resonator: MEMS
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
MEMS OSC XO 37.1250MHZ CMOS SMD

MEMS OSC XO 37.1250MHZ CMOS SMD

Supplier's Site Datasheet
MEMS OSC XO 37.1250MHZ CMOS SMD

MEMS OSC XO 37.1250MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 150-DSC1001DL2-037.1250-ND 1366429-DSC1001DL2-037.1250 DSC1001DL2-037.1250 DSC1001DL2-037.1250
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-400-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-75P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers