Microchip Technology, Inc. Oscillators - DSC1001DL1-027.0000T DSC1001DL1-027.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917536-DSC1001DL1-02 7.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 27 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001DL1-027.0000T CT, DSC1001DL1-027.0000T TR, DSC1001DL1-027.0000T DKR, DSC1001DL1-027.0000T -ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917536-DSC1001DL1-02 7.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 27 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001DL1-027.0000T CT, DSC1001DL1-027.0000T TR, DSC1001DL1-027.0000T DKR, DSC1001DL1-027.0000T -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001DL1-027.0000T - 917536-DSC1001DL1-027.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001DL1-027.0000T
917536-DSC1001DL1-027.0000T
Oscillators - DSC1001DL1-027.0000T 917536-DSC1001DL1-027.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917536-DSC1001DL1-02 7.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 27 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001DL1-027.0000T CT, DSC1001DL1-027.0000T TR, DSC1001DL1-027.0000T DKR, DSC1001DL1-027.0000T -ND

Manufacturer: Microchip Technology
Win Source Part Number: 917536-DSC1001DL1-027.0000T
Series: DSC1001
Operating Temperature Range: -40°C ~ 105°C
Features: 27 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1001DL1-027.0000TCT, DSC1001DL1-027.0000TTR, DSC1001DL1-027.0000TDKR, DSC1001DL1-027.0000T-ND

Buy Now Datasheet
Oscillators - 150-DSC1001DL1-027.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 27.0000MHZ CMOS SMD

MEMS OSC XO 27.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917536-DSC1001DL1-027.0000T 150-DSC1001DL1-027.0000T-ND
Product Name Oscillators - DSC1001DL1-027.0000T Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-100.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-480+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TPL5110QDDCRQ1 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers