The TPL5110QDDCRQ1 is a low-power programmable timer from Quarktwin Technology Ltd., designed for automotive applications and AEC-Q100 qualified. It features an integrated MOSFET driver, making it suitable for power gating in battery-powered systems. The device operates with a supply voltage range of 1.8V to 5.5V and has a typical current consumption of only 35nA, which significantly reduces overall system standby current during sleep modes. The timer supports selectable timing intervals from 100ms to 7200s and offers a one-shot feature that powers the MOSFET for a single cycle. The TPL5110QDDCRQ1 is housed in a compact 6-pin SOT23 package, making it ideal for applications such as electric vehicles, battery-powered systems, and remote sensors. Its operating temperature range is from -40°C to 125°C, ensuring reliability in various environmental conditions.
IC OSC PROG TIMER TSOT23-6
IC
Programmable Timer IC SOT-23-THIN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | TPL5110QDDCRQ1 | TPL5110QDDCRQ1 | TPL5110QDDCRQ1 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; SOT-23-6 Thin, TSOT-23-6 |