Microchip Technology, Inc. Oscillator, 100Mhz, Cdfn-4; Frequency Microchip DSC1001DI5-100.0000

Description
OSCILLATOR, 100MHZ, CDFN-4; Frequency:100MHz; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Digital IC Case:CDFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 100MHZ, CDFN-4; Frequency:100MHz; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Digital IC Case:CDFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 100Mhz, Cdfn-4; Frequency Microchip - 02AH4386 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, Cdfn-4; Frequency Microchip
02AH4386
Oscillator, 100Mhz, Cdfn-4; Frequency Microchip 02AH4386
OSCILLATOR, 100MHZ, CDFN-4; Frequency:100MHz; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Digital IC Case:CDFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

OSCILLATOR, 100MHZ, CDFN-4; Frequency:100MHz; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Digital IC Case:CDFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 02AH4386
Product Name Oscillator, 100Mhz, Cdfn-4; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG830 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details