Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch DSC1001DI5-025.0000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sens or, Capacitive Touch Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±18ppm Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Fixed Package / Case: 24-SSOP (0.154", 3.90mm Width) Exposed Pad
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sens or, Capacitive Touch Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±18ppm Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Fixed Package / Case: 24-SSOP (0.154", 3.90mm Width) Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sens or, Capacitive Touch Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±18ppm Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Fixed Package / Case: 24-SSOP (0.154", 3.90mm Width) Exposed Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Sensor, Capacitive Touch
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±18ppm
Operating Temperature: -40°C ~ 85°C
Ratings: Y3
Mounting Type: Fixed
Package / Case: 24-SSOP (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 276972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4
Pins 4 #
View Details