Microchip Technology, Inc. Oscillators DSC1001DI2-064.0000T

Description
MEMS OSC XO 64.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 64.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001DI2-064.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 64.0000MHZ CMOS SMD

MEMS OSC XO 64.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1153897-DSC1001DI2-064.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1153897-DSC1001DI2-064.0000T
Crystals, Oscillators, Resonators - Oscillators 1153897-DSC1001DI2-064.0000T
Win Source Part Number: 1153897-DSC1001DI2-0 64.0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 64 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 7.2mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001

Win Source Part Number: 1153897-DSC1001DI2-064.0000T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1001
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 64 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 7.2mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001DI2-064.0000T-ND 1153897-DSC1001DI2-064.0000T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - XC268-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details