Microchip Technology, Inc. Oscillators - DSC1001DI2-022.5792T DSC1001DI2-022.5792T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917535-DSC1001DI2-02 2.5792T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 22.5792 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917535-DSC1001DI2-02 2.5792T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 22.5792 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001DI2-022.5792T - 917535-DSC1001DI2-022.5792T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001DI2-022.5792T
917535-DSC1001DI2-022.5792T
Oscillators - DSC1001DI2-022.5792T 917535-DSC1001DI2-022.5792T
Manufacturer: Microchip Technology Win Source Part Number: 917535-DSC1001DI2-02 2.5792T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 22.5792 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917535-DSC1001DI2-022.5792T
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: 22.5792 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1001DI2-022.5792T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 22.5792MHZ CMOS SMD

MEMS OSC XO 22.5792MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917535-DSC1001DI2-022.5792T 150-DSC1001DI2-022.5792T-ND
Product Name Oscillators - DSC1001DI2-022.5792T Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960615P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAB125M000AAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Surface Mount Oscillators - ECOC-2522-13.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers