Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: 3-State
Frequency Stability: ±10ppm
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
| Package Type | 4-SMD, No Lead |