The D10040270GTL is a GaAs hybrid power doubler amplifier module designed for CATV amplifier systems from 40MHz to 1000MHz. It is packaged in an SOT-115J with dimensions of 44.6mm × 13.6mm × 20.4mm. The device provides a minimum gain of 27.0dB at 1GHz, a noise figure of 4.5dB to 5.0dB across the band, and a maximum current consumption of 325mA at 24VDC. It exhibits input and output return loss above 16dB across the full frequency range and maintains composite second order (CSO) distortion better than -61dBc and composite triple beat (CTB) distortion better than -59dBc under specified conditions. The part is unconditionally stable under all terminations and operates with a mounting base temperature range of -30°C to +100°C. It is RoHS compliant per EU Directive 2011/65/EU.
RF Amplifier 40-1000MHz NF 4.5dB, Gain 28dB Product overview: D10040270GTL from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-D10040270GTL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 860-D10040270GTL |
| Product Name | 1000MHz Rf Amplifier |
| Standards | RoHS |