Microchip DSC1001DI1-025.0000 Oscillator
MEMS OSC XO 25.0000MHZ CMOS SMD
MEMS OSC XO 25.0000MHZ CMOS SMD
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 732166 | 150-DSC1001DI1-025.0000-ND | DSC1001DI1-025.0000 |
| Product Name | MEMS Oscillators | Oscillators | Oscillators |
| Package / Form Factor | VDFN | Surface Mount; 4-VDFN | Surface Mount; Surface Mount |
| Features / Standards | RoHS | ||
| Frequency | 150 MHz | 25 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |