Microchip Technology, Inc. Oscillators - DSC1001DE5-019.2000 DSC1001DE5-019.2000

Description
Manufacturer: Microchip Technology Win Source Part Number: 869678-DSC1001DE5-01 9.2000 Series: DSC1001 Operating Temperature Range: -20°C ~ 70°C Features: 19.2 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Tube Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869678-DSC1001DE5-01 9.2000 Series: DSC1001 Operating Temperature Range: -20°C ~ 70°C Features: 19.2 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Tube Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001DE5-019.2000 - 869678-DSC1001DE5-019.2000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001DE5-019.2000
869678-DSC1001DE5-019.2000
Oscillators - DSC1001DE5-019.2000 869678-DSC1001DE5-019.2000
Manufacturer: Microchip Technology Win Source Part Number: 869678-DSC1001DE5-01 9.2000 Series: DSC1001 Operating Temperature Range: -20°C ~ 70°C Features: 19.2 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Tube Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869678-DSC1001DE5-019.2000
Series: DSC1001
Operating Temperature Range: -20°C ~ 70°C
Features: 19.2 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Tube
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 140
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1001DE5-019.2000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 19.2000MHZ CMOS SMD

MEMS OSC XO 19.2000MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 19.2000MHZ CMOS SMD

MEMS OSC XO 19.2000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 869678-DSC1001DE5-019.2000 150-DSC1001DE5-019.2000-ND DSC1001DE5-019.2000
Product Name Oscillators - DSC1001DE5-019.2000 Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN Surface Mount; Surface Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO XO; XO (Standard)
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
MEMS Oscillators - 2732764 - RS Components, Ltd.
Specs
Package / Form Factor TLGA
Features / Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details