MEMS OSC XO 74.2500MHZ CMOS SMD
Manufacturer: Microchip Technology
Win Source Part Number: 869676-DSC1001DE1-07
Series: DSC1001
Operating Temperature Range: -20°C ~ 70°C
Features: 74.25 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Tube
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 140
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001DE1-074.2500-ND | 869676-DSC1001DE1-074.2500 |
| Product Name | Oscillators | Oscillators - DSC1001DE1-074.2500 |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-VDFN | Surface Mount |
| Frequency Stability | 50 ppm |