Microchip Technology, Inc. Oscillators DSC1001CL2-033.3300T

Description
MEMS OSC XO 33.3300MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 33.3300MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001CL2-033.3300T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 33.3300MHZ CMOS SMD

MEMS OSC XO 33.3300MHZ CMOS SMD

Buy Now Datasheet
Oscillators - DSC1001CL2-033.3300T - 917533-DSC1001CL2-033.3300T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CL2-033.3300T
917533-DSC1001CL2-033.3300T
Oscillators - DSC1001CL2-033.3300T 917533-DSC1001CL2-033.3300T
Manufacturer: Microchip Technology Win Source Part Number: 917533-DSC1001CL2-03 3.3300T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 33.33 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-VDFN Package: Reel - TR Package: 4-VDFN Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917533-DSC1001CL2-033.3300T
Series: DSC1001
Operating Temperature Range: -40°C ~ 105°C
Features: 33.33 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-VDFN
Package: Reel - TR
Package: 4-VDFN
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001CL2-033.3300T-ND 917533-DSC1001CL2-033.3300T
Product Name Oscillators Oscillators - DSC1001CL2-033.3300T
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1898323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
Oscillator Crystal - 510ACA000335AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-1633-480-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers