Microchip Technology, Inc. Oscillators DSC1001CI2-074.2500T

Description
MEMS OSC XO 74.2500MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 74.2500MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001CI2-074.2500T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 74.2500MHZ CMOS SMD

MEMS OSC XO 74.2500MHZ CMOS SMD

Buy Now Datasheet
Oscillators - DSC1001CI2-074.2500T - 917532-DSC1001CI2-074.2500T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CI2-074.2500T
917532-DSC1001CI2-074.2500T
Oscillators - DSC1001CI2-074.2500T 917532-DSC1001CI2-074.2500T
Manufacturer: Microchip Technology Win Source Part Number: 917532-DSC1001CI2-07 4.2500T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 74.25 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917532-DSC1001CI2-074.2500T
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: 74.25 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001CI2-074.2500T-ND 917532-DSC1001CI2-074.2500T
Product Name Oscillators Oscillators - DSC1001CI2-074.2500T
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA114M285AAGR - Richardson RFPD
Specs
Frequency 114 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers