Microchip Technology, Inc. Oscillators - DSC1001CI2-025.0000T DSC1001CI2-025.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917529-DSC1001CI2-02 5.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001CI2-025.0000T DKR, DSC1001CI2-025.0000T TR, DSC1001CI2-025.0000T -ND, DSC1001CI2-025.0000T CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917529-DSC1001CI2-02 5.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001CI2-025.0000T DKR, DSC1001CI2-025.0000T TR, DSC1001CI2-025.0000T -ND, DSC1001CI2-025.0000T CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001CI2-025.0000T - 917529-DSC1001CI2-025.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CI2-025.0000T
917529-DSC1001CI2-025.0000T
Oscillators - DSC1001CI2-025.0000T 917529-DSC1001CI2-025.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917529-DSC1001CI2-02 5.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001CI2-025.0000T DKR, DSC1001CI2-025.0000T TR, DSC1001CI2-025.0000T -ND, DSC1001CI2-025.0000T CT

Manufacturer: Microchip Technology
Win Source Part Number: 917529-DSC1001CI2-025.0000T
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: 25 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1001CI2-025.0000TDKR, DSC1001CI2-025.0000TTR, DSC1001CI2-025.0000T-ND, DSC1001CI2-025.0000TCT

Buy Now Datasheet
Oscillators - 150-DSC1001CI2-025.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 917529-DSC1001CI2-025.0000T 150-DSC1001CI2-025.0000T-ND DSC1001CI2-025.0000T
Product Name Oscillators - DSC1001CI2-025.0000T Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO XO; XO (Standard)
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers