Microchip Technology, Inc. Oscillators - DSC1001CI2-011.0592T DSC1001CI2-011.0592T

Description
Manufacturer: Microchip Technology Win Source Part Number: 869673-DSC1001CI2-01 1.0592T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001CI2-011.0592T -ND, DSC1001CI2-011.0592T CT, DSC1001CI2-011.0592T TR, DSC1001CI2-011.0592T DKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869673-DSC1001CI2-01 1.0592T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001CI2-011.0592T -ND, DSC1001CI2-011.0592T CT, DSC1001CI2-011.0592T TR, DSC1001CI2-011.0592T DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001CI2-011.0592T - 869673-DSC1001CI2-011.0592T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CI2-011.0592T
869673-DSC1001CI2-011.0592T
Oscillators - DSC1001CI2-011.0592T 869673-DSC1001CI2-011.0592T
Manufacturer: Microchip Technology Win Source Part Number: 869673-DSC1001CI2-01 1.0592T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001CI2-011.0592T -ND, DSC1001CI2-011.0592T CT, DSC1001CI2-011.0592T TR, DSC1001CI2-011.0592T DKR

Manufacturer: Microchip Technology
Win Source Part Number: 869673-DSC1001CI2-011.0592T
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1001CI2-011.0592T-ND, DSC1001CI2-011.0592TCT, DSC1001CI2-011.0592TTR, DSC1001CI2-011.0592TDKR

Buy Now Datasheet
Oscillators - 150-DSC1001CI2-011.0592T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 11.0592MHZ CMOS SMD

MEMS OSC XO 11.0592MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 869673-DSC1001CI2-011.0592T 150-DSC1001CI2-011.0592T-ND
Product Name Oscillators - DSC1001CI2-011.0592T Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA000335AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
5 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI132T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers