Microchip Technology, Inc. Oscillators DSC1001CE2-024.5760

Description
MEMS OSC XO 24.5760MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 24.5760MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001CE2-024.5760-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 24.5760MHZ CMOS SMD

MEMS OSC XO 24.5760MHZ CMOS SMD

Buy Now Datasheet
Oscillators - DSC1001CE2-024.5760 - 869672-DSC1001CE2-024.5760 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CE2-024.5760
869672-DSC1001CE2-024.5760
Oscillators - DSC1001CE2-024.5760 869672-DSC1001CE2-024.5760
Manufacturer: Microchip Technology Win Source Part Number: 869672-DSC1001CE2-02 4.5760 Series: DSC1001 Operating Temperature Range: -20°C ~ 70°C Features: 24.576 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Tube Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869672-DSC1001CE2-024.5760
Series: DSC1001
Operating Temperature Range: -20°C ~ 70°C
Features: 24.576 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Tube
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 110
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001CE2-024.5760-ND 869672-DSC1001CE2-024.5760
Product Name Oscillators Oscillators - DSC1001CE2-024.5760
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Crystal Oscillators - 7960514 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details