Microchip Technology, Inc. Connectors,Interconnects DSC1001AL5-040.0000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 1.164GHz ~ 1.3GHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Board Edge; Panel Mount; Through Hole
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 1.164GHz ~ 1.3GHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Board Edge; Panel Mount; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 1.164GHz ~ 1.3GHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Board Edge; Panel Mount; Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Frequency: 1.164GHz ~ 1.3GHz
Function: Multiple, NonProgrammable
Output: Ethernet
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Ratings: Y3
Mounting Type: Board Edge; Panel Mount; Through Hole

Buy Now
Oscillators - 150-DSC1001AL5-040.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 40.0000MHZ CMOS SMD

MEMS OSC XO 40.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 150-DSC1001AL5-040.0000-ND
Product Name Connectors,Interconnects Oscillators
Frequency 1164 to 1300 MHz
Frequency Stability 10 ppm 10 ppm
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-13.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 296-43859-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers