ECS Inc. International Surface Mount Oscillators ECS-2016MVQ-120-BP-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2016MVQ is a miniature SMD AEC-Q200 qualified HCMOS oscillator with a 2.0 x 1.6 x 0.85 mm ceramic package designed for industrial and automotive applications. It operates across a supply voltage range of 1.7 to 3.63 V and a temperature range of -40 to +85°C with frequency stability of ±25 ppm. The output is CMOS with a 15 pF load, a start-up time of 5 ms, and phase jitter of 1 ps from 12 kHz to 5 MHz. It features a tri-state control pin, RoHS compliance, and standby current of 10 µA.

Datasheet Summary
Powered by GS/AI

The ECS-2016MVQ is a miniature SMD AEC-Q200 qualified HCMOS oscillator with a 2.0 x 1.6 x 0.85 mm ceramic package designed for industrial and automotive applications. It operates across a supply voltage range of 1.7 to 3.63 V and a temperature range of -40 to +85°C with frequency stability of ±25 ppm. The output is CMOS with a 15 pF load, a start-up time of 5 ms, and phase jitter of 1 ps from 12 kHz to 5 MHz. It features a tri-state control pin, RoHS compliance, and standby current of 10 µA.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2016MVQ-120-BP-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2016MVQ-120-BP-TR
Surface Mount Oscillators ECS-2016MVQ-120-BP-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - 50-ECS-2016MVQ-120-BP-CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) HCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 50-ECS-2016MVQ-120-BP-TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) HCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 50-ECS-2016MVQ-120-BP-DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) HCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2016MVQ-120-BP-TR 50-ECS-2016MVQ-120-BP-CT-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-073-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-122.8-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.400-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-500-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers