Microchip Technology, Inc. Oscillators DSC1001AL2-027.0000

Description
MEMS OSC XO 27.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 27.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001AL2-027.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 27.0000MHZ CMOS SMD

MEMS OSC XO 27.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - DSC1001AL2-027.0000 - 917518-DSC1001AL2-027.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001AL2-027.0000
917518-DSC1001AL2-027.0000
Oscillators - DSC1001AL2-027.0000 917518-DSC1001AL2-027.0000
Manufacturer: Microchip Technology Win Source Part Number: 917518-DSC1001AL2-02 7.0000 Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Tube Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917518-DSC1001AL2-027.0000
Series: DSC1001
Operating Temperature Range: -40°C ~ 105°C
Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Package: Tube
Package: 4-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001AL2-027.0000-ND 917518-DSC1001AL2-027.0000
Product Name Oscillators Oscillators - DSC1001AL2-027.0000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN Exposed Pad Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE555DG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers