MEMS OSC XO 27.0000MHZ CMOS SMD
Manufacturer: Microchip Technology
Win Source Part Number: 917517-DSC1001AI5-02
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Enable/Disable 4-SMD, No Lead Exposed Pad
Package: Tube
Package: 4-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MEMS OSC XO 27.0000MHZ CMOS SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 150-DSC1001AI5-027.0000-ND | 917517-DSC1001AI5-027.0000 | DSC1001AI5-027.0000 |
| Product Name | Oscillators | Oscillators - DSC1001AI5-027.0000 | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-VDFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 10 ppm | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |