Microchip Technology, Inc. Oscillators - DSC1001AI2-080.0000 DSC1001AI2-080.0000

Description
Manufacturer: Microchip Technology Win Source Part Number: 917515-DSC1001AI2-08 0.0000 Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 80 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Tube Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917515-DSC1001AI2-08 0.0000 Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 80 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Tube Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001AI2-080.0000 - 917515-DSC1001AI2-080.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001AI2-080.0000
917515-DSC1001AI2-080.0000
Oscillators - DSC1001AI2-080.0000 917515-DSC1001AI2-080.0000
Manufacturer: Microchip Technology Win Source Part Number: 917515-DSC1001AI2-08 0.0000 Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 80 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Tube Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917515-DSC1001AI2-080.0000
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: 80 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Package: Tube
Package: 4-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1001AI2-080.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 80.0000MHZ CMOS SMD

MEMS OSC XO 80.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917515-DSC1001AI2-080.0000 150-DSC1001AI2-080.0000-ND
Product Name Oscillators - DSC1001AI2-080.0000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI153T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Surface Mount Oscillators - ECS-1618-120-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
SN74LS624 Voltage-controlled oscillator - SN74LS624DG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details