The ECS-100AX-040 is a TTL-compatible clock oscillator in a metal package with case grounding for shielding, designed for applications requiring stable timing signals. It operates from 1.000 to 150.000 MHz with a +5.0 VDC supply, featuring a frequency stability of ±100 PPM over the operating temperature range of 0 to +70 °C and storage temperature range of -55 to +125 °C. The oscillator supports a 10 TTL load, with output voltage levels of 0.4 V low and 2.4 V high, and input current up to 1.4 mA at 4.0 MHz. Rise and fall times are 10 ns for frequencies below 25 MHz. The part uses a resistance weld package and is RoHS compliant.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-100AX-040 | X942-ND |
| Product Name | Through Hole Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Through Hole Oscillators | Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can) |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 4 MHz |