Microchip Technology, Inc. Oscillators - DSC1001AI2-033.0000T DSC1001AI2-033.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917513-DSC1001AI2-03 3.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 33 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Reel - TR Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917513-DSC1001AI2-03 3.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 33 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Reel - TR Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001AI2-033.0000T - 917513-DSC1001AI2-033.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001AI2-033.0000T
917513-DSC1001AI2-033.0000T
Oscillators - DSC1001AI2-033.0000T 917513-DSC1001AI2-033.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917513-DSC1001AI2-03 3.0000T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 33 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Reel - TR Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917513-DSC1001AI2-033.0000T
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: 33 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Package: Reel - TR
Package: 4-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 917513-DSC1001AI2-033.0000T
Product Name Oscillators - DSC1001AI2-033.0000T
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0009.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 296-LMK61E08-SIATTR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Programmable
View Details
4 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details