Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Base Resonator: Crystal
Frequency: 810 MHz ~ 960 MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Package / Case: 182-LFBGA, CSPBGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
MEMS OSC 29.4912MHZ LVCMOS 25PPM
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001AI2-029.4912T-ND | |
| Product Name | Connectors,Interconnects | Oscillators |
| Package / Form Factor | 182-LFBGA, CSPBGA | Surface Mount; 4-VDFN Exposed Pad |
| Frequency | 810 to 960 MHz | |
| Frequency Stability | 10 ppm | 25 ppm |
| Supply Voltage | 3V | 1.7V ~ 3.6V |