Microchip Technology, Inc. Automotive Grade 3-Output MEMS Clock Gen DSA613

Description
The DSA613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The three-output DSA613 MEMS oscillators are excellent choices for use as clock references in automotive applications in which small size, low power consumption, and long-term reliability are paramount. The family of devices are AEC-Q100 qualified.The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSA613 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. Under the same family, the DSA612 supports two anyRate LVCMOS clock outputs and two control inputs. Additional Features Automotive AEC-Q100 Qualified MEMS-Based Clock Generator Eliminates the Need for External Crystal or Reference Clock Three LVCMOS Output Clocks: 2 kHz to 100 MHz Low Power Consumption: 5.2 mA (All Outputs Active) Wide Supply Voltage Range: 1.71V to 3.63V Ultra-Small Package Sizes: 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm High Frequency Stability: ±20 ppm, ±25 ppm, ±50 ppm Wide Temperature Range: Automotive Grade 1: –40°C to +125°C Automotive Grade 2: –40°C to +105°C Automotive Grade 3: –40°C to +85°C Excellent Shock and Vibration Immunity: Shock: Qualified to MIL-STD-883E Method 2002.3, Test Condition G (30,000g) Vibration: Qualified to MIL-STD-883E Method 2007.2, Test Condition C (70g) High Reliability Lead-Free and RoHS-Compliant
Datasheet
Description
The DSA613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The three-output DSA613 MEMS oscillators are excellent choices for use as clock references in automotive applications in which small size, low power consumption, and long-term reliability are paramount. The family of devices are AEC-Q100 qualified.The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSA613 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. Under the same family, the DSA612 supports two anyRate LVCMOS clock outputs and two control inputs. Additional Features Automotive AEC-Q100 Qualified MEMS-Based Clock Generator Eliminates the Need for External Crystal or Reference Clock Three LVCMOS Output Clocks: 2 kHz to 100 MHz Low Power Consumption: 5.2 mA (All Outputs Active) Wide Supply Voltage Range: 1.71V to 3.63V Ultra-Small Package Sizes: 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm High Frequency Stability: ±20 ppm, ±25 ppm, ±50 ppm Wide Temperature Range: Automotive Grade 1: –40°C to +125°C Automotive Grade 2: –40°C to +105°C Automotive Grade 3: –40°C to +85°C Excellent Shock and Vibration Immunity: Shock: Qualified to MIL-STD-883E Method 2002.3, Test Condition G (30,000g) Vibration: Qualified to MIL-STD-883E Method 2007.2, Test Condition C (70g) High Reliability Lead-Free and RoHS-Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade 3-Output MEMS Clock Gen - DSA613 - Microchip Technology, Inc.
Chandler, AZ, United States
Automotive Grade 3-Output MEMS Clock Gen
DSA613
Automotive Grade 3-Output MEMS Clock Gen DSA613
The DSA613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The three-output DSA613 MEMS oscillators are excellent choices for use as clock references in automotive applications in which small size, low power consumption, and long-term reliability are paramount. The family of devices are AEC-Q100 qualified.The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSA613 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. Under the same family, the DSA612 supports two anyRate LVCMOS clock outputs and two control inputs. Additional Features Automotive AEC-Q100 Qualified MEMS-Based Clock Generator Eliminates the Need for External Crystal or Reference Clock Three LVCMOS Output Clocks: 2 kHz to 100 MHz Low Power Consumption: 5.2 mA (All Outputs Active) Wide Supply Voltage Range: 1.71V to 3.63V Ultra-Small Package Sizes: 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm High Frequency Stability: ±20 ppm, ±25 ppm, ±50 ppm Wide Temperature Range: Automotive Grade 1: –40°C to +125°C Automotive Grade 2: –40°C to +105°C Automotive Grade 3: –40°C to +85°C Excellent Shock and Vibration Immunity: Shock: Qualified to MIL-STD-883E Method 2002.3, Test Condition G (30,000g) Vibration: Qualified to MIL-STD-883E Method 2007.2, Test Condition C (70g) High Reliability Lead-Free and RoHS-Compliant

The DSA613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechanical Systems (MEMS) resonator. The three-output DSA613 MEMS oscillators are excellent choices for use as clock references in automotive applications in which small size, low power consumption, and long-term reliability are paramount. The family of devices are AEC-Q100 qualified.The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction.

The DSA613 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples.

Under the same family, the DSA612 supports two anyRate LVCMOS clock outputs and two control inputs.

Additional Features

  • Automotive AEC-Q100 Qualified
  • MEMS-Based Clock Generator Eliminates the Need for External Crystal or Reference Clock
  • Three LVCMOS Output Clocks: 2 kHz to 100 MHz
  • Low Power Consumption: 5.2 mA (All Outputs Active)
  • Wide Supply Voltage Range: 1.71V to 3.63V
  • Ultra-Small Package Sizes:
    • 1.6 mm x 1.2 mm
    • 2.0 mm x 1.6 mm
    • 2.5 mm x 2.0 mm
  • High Frequency Stability: ±20 ppm, ±25 ppm, ±50 ppm
  • Wide Temperature Range:
    • Automotive Grade 1: –40°C to +125°C
    • Automotive Grade 2: –40°C to +105°C
    • Automotive Grade 3: –40°C to +85°C
  • Excellent Shock and Vibration Immunity:
    • Shock: Qualified to MIL-STD-883E Method 2002.3, Test Condition G (30,000g)
    • Vibration: Qualified to MIL-STD-883E Method 2007.2, Test Condition C (70g)
  • High Reliability
  • Lead-Free and RoHS-Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number DSA613
Product Name Automotive Grade 3-Output MEMS Clock Gen
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13725-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96E4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers
Clock and Timing IC - 690-RV-4162-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 4.4 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers