Microchip Technology, Inc. Automotive grade 2-output MEMS Clock Gen DSA612

Description
The DSA612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. The two-output DSA612 MEMS oscillators are excellent choices for use as clock references in automotive applications in which small size, low power consumption, and long-term reliability are paramount. The family of devices are AEC-Q100 qualified.Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSA612 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. Under the same family, the DSA613 supports three LVCMOS clock outputs and one control input. Additional Features Automotive AEC-Q100 Qualified MEMS-Based Clock Generator Eliminates the Need for External Crystal or Reference Clock Two LVCMOS Output Clocks: 2 kHz to 100 MHz Low Power Consumption: ~5 mA (Both Outputs Active) Wide Supply Voltage Range: 1.71V to 3.63V Ultra-Small Package Sizes: 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm High Frequency Stability: ±20 ppm, ±25 ppm, ±50 ppm Wide Temperature Range: Automotive Grade 1: –40°C to +125°C Automotive Grade 2: –40°C to +105°C Automotive Grade 3: –40°C to +85°C Excellent Shock and Vibration Immunity: Shock: Qualified to MIL-STD-883E Method 2002.3. Test Condition G (30,000g) Vibration: Qualified to MIL-STD-883E Method 2007.2, Test Condition C (70g) High Reliability Lead-Free and RoHS-Compliant
Datasheet
Description
The DSA612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. The two-output DSA612 MEMS oscillators are excellent choices for use as clock references in automotive applications in which small size, low power consumption, and long-term reliability are paramount. The family of devices are AEC-Q100 qualified.Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSA612 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. Under the same family, the DSA613 supports three LVCMOS clock outputs and one control input. Additional Features Automotive AEC-Q100 Qualified MEMS-Based Clock Generator Eliminates the Need for External Crystal or Reference Clock Two LVCMOS Output Clocks: 2 kHz to 100 MHz Low Power Consumption: ~5 mA (Both Outputs Active) Wide Supply Voltage Range: 1.71V to 3.63V Ultra-Small Package Sizes: 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm High Frequency Stability: ±20 ppm, ±25 ppm, ±50 ppm Wide Temperature Range: Automotive Grade 1: –40°C to +125°C Automotive Grade 2: –40°C to +105°C Automotive Grade 3: –40°C to +85°C Excellent Shock and Vibration Immunity: Shock: Qualified to MIL-STD-883E Method 2002.3. Test Condition G (30,000g) Vibration: Qualified to MIL-STD-883E Method 2007.2, Test Condition C (70g) High Reliability Lead-Free and RoHS-Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive grade 2-output MEMS Clock Gen - DSA612 - Microchip Technology, Inc.
Chandler, AZ, United States
Automotive grade 2-output MEMS Clock Gen
DSA612
Automotive grade 2-output MEMS Clock Gen DSA612
The DSA612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. The two-output DSA612 MEMS oscillators are excellent choices for use as clock references in automotive applications in which small size, low power consumption, and long-term reliability are paramount. The family of devices are AEC-Q100 qualified.Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSA612 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. Under the same family, the DSA613 supports three LVCMOS clock outputs and one control input. Additional Features Automotive AEC-Q100 Qualified MEMS-Based Clock Generator Eliminates the Need for External Crystal or Reference Clock Two LVCMOS Output Clocks: 2 kHz to 100 MHz Low Power Consumption: ~5 mA (Both Outputs Active) Wide Supply Voltage Range: 1.71V to 3.63V Ultra-Small Package Sizes: 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm High Frequency Stability: ±20 ppm, ±25 ppm, ±50 ppm Wide Temperature Range: Automotive Grade 1: –40°C to +125°C Automotive Grade 2: –40°C to +105°C Automotive Grade 3: –40°C to +85°C Excellent Shock and Vibration Immunity: Shock: Qualified to MIL-STD-883E Method 2002.3. Test Condition G (30,000g) Vibration: Qualified to MIL-STD-883E Method 2007.2, Test Condition C (70g) High Reliability Lead-Free and RoHS-Compliant

The DSA612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechanical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. The two-output DSA612 MEMS oscillators are excellent choices for use as clock references in automotive applications in which small size, low power consumption, and long-term reliability are paramount. The family of devices are AEC-Q100 qualified.Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction.

The DSA612 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples.

Under the same family, the DSA613 supports three LVCMOS clock outputs and one control input.

Additional Features

  • Automotive AEC-Q100 Qualified
  • MEMS-Based Clock Generator Eliminates the Need for External Crystal or Reference Clock
  • Two LVCMOS Output Clocks: 2 kHz to 100 MHz
  • Low Power Consumption: ~5 mA (Both Outputs Active)
  • Wide Supply Voltage Range: 1.71V to 3.63V
  • Ultra-Small Package Sizes:
    • 1.6 mm x 1.2 mm
    • 2.0 mm x 1.6 mm
    • 2.5 mm x 2.0 mm
  • High Frequency Stability: ±20 ppm, ±25 ppm, ±50 ppm
  • Wide Temperature Range:
    • Automotive Grade 1: –40°C to +125°C
    • Automotive Grade 2: –40°C to +105°C
    • Automotive Grade 3: –40°C to +85°C
  • Excellent Shock and Vibration Immunity:
    • Shock: Qualified to MIL-STD-883E Method 2002.3. Test Condition G (30,000g)
    • Vibration: Qualified to MIL-STD-883E Method 2007.2, Test Condition C (70g)
  • High Reliability
  • Lead-Free and RoHS-Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number DSA612
Product Name Automotive grade 2-output MEMS Clock Gen
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details