MEMS OSC AUTO LOWPWR -40C-105C
26MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
MEMS OSC AUTO LOWPWR -40C-105C
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSA6101ML2B-026.0000TVAOCT-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-VFLGA |
| Frequency Stability | 25 ppm |