Win Source Part Number: 1344950-DSA6011JI3B-
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA60XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 140
Ratings: AEC-Q100
Frequency: 32.768 kHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA6011
Current - Supply (Disable) (Max): 1.5µA (Typ)
32.768kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1344950-DSA6011JI3B-032K768VAO | 150-DSA6011JI3B-032K768VAO-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-VLGA |
| Frequency | 0.0328 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |