Microchip Technology, Inc. 4-Output Crystal-less Automotive Clock Gen DSA400

Description
The DSA400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from common PLLs. Each output may be configured independently to support a single ended LVCMOS interface or a differential interface. Differential options include LVDS, HCSL or LVPECL.The DSA400 provides two independent select lines for choosing between two sets of preconfigured frequencies per bank. It also has two OE pins to allow for enabling and disabling outputs.The DSA400 is packaged in a 20-pin QFN (5mm x 3.2mm) and supports automotive grade 2 and 3 temperature range. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Find existing DSA400 part number and customized datasheet here Additional Features AEC-Q100 Automotive qualified 4-Output With Wide frequency range: 2.3MHz to 460MHz Four format-configurable outputs: LVPECL, LVDS, HCSL, LVCMOS Low RMS Phase Jitter: <1ps (typ.) Complies with PCIe Gen1/2/3/4 Common Clock Spec Wide Temperature Range: Automotive grade 2: -40°C to +105°C Automotive grade 3: -40°C to +85°C High Stability: ±25ppm, ±50ppm Available pin-selectable frequency table: 1 pin per bank for two frequency sets High Supply Noise Rejection: -50dBc 20-pin QFN footprint (5.0mm x 3.2mm) Excellent shock and vibration immunity: Qualified to MIL-STD-883 High Reliability: 20x better MTF than quartz-based devices Wide supply range of 2.25V to 3.6V Lead free & RoHS-compliant
Datasheet
Description
The DSA400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from common PLLs. Each output may be configured independently to support a single ended LVCMOS interface or a differential interface. Differential options include LVDS, HCSL or LVPECL.The DSA400 provides two independent select lines for choosing between two sets of preconfigured frequencies per bank. It also has two OE pins to allow for enabling and disabling outputs.The DSA400 is packaged in a 20-pin QFN (5mm x 3.2mm) and supports automotive grade 2 and 3 temperature range. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Find existing DSA400 part number and customized datasheet here Additional Features AEC-Q100 Automotive qualified 4-Output With Wide frequency range: 2.3MHz to 460MHz Four format-configurable outputs: LVPECL, LVDS, HCSL, LVCMOS Low RMS Phase Jitter: <1ps (typ.) Complies with PCIe Gen1/2/3/4 Common Clock Spec Wide Temperature Range: Automotive grade 2: -40°C to +105°C Automotive grade 3: -40°C to +85°C High Stability: ±25ppm, ±50ppm Available pin-selectable frequency table: 1 pin per bank for two frequency sets High Supply Noise Rejection: -50dBc 20-pin QFN footprint (5.0mm x 3.2mm) Excellent shock and vibration immunity: Qualified to MIL-STD-883 High Reliability: 20x better MTF than quartz-based devices Wide supply range of 2.25V to 3.6V Lead free & RoHS-compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Output Crystal-less Automotive Clock Gen - DSA400 - Microchip Technology, Inc.
Chandler, AZ, United States
4-Output Crystal-less Automotive Clock Gen
DSA400
4-Output Crystal-less Automotive Clock Gen DSA400
The DSA400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from common PLLs. Each output may be configured independently to support a single ended LVCMOS interface or a differential interface. Differential options include LVDS, HCSL or LVPECL.The DSA400 provides two independent select lines for choosing between two sets of preconfigured frequencies per bank. It also has two OE pins to allow for enabling and disabling outputs.The DSA400 is packaged in a 20-pin QFN (5mm x 3.2mm) and supports automotive grade 2 and 3 temperature range. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Find existing DSA400 part number and customized datasheet here Additional Features AEC-Q100 Automotive qualified 4-Output With Wide frequency range: 2.3MHz to 460MHz Four format-configurable outputs: LVPECL, LVDS, HCSL, LVCMOS Low RMS Phase Jitter: <1ps (typ.) Complies with PCIe Gen1/2/3/4 Common Clock Spec Wide Temperature Range: Automotive grade 2: -40°C to +105°C Automotive grade 3: -40°C to +85°C High Stability: ±25ppm, ±50ppm Available pin-selectable frequency table: 1 pin per bank for two frequency sets High Supply Noise Rejection: -50dBc 20-pin QFN footprint (5.0mm x 3.2mm) Excellent shock and vibration immunity: Qualified to MIL-STD-883 High Reliability: 20x better MTF than quartz-based devices Wide supply range of 2.25V to 3.6V Lead free & RoHS-compliant

The DSA400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from common PLLs. Each output may be configured independently to support a single ended LVCMOS interface or a differential interface. Differential options include LVDS, HCSL or LVPECL.The DSA400 provides two independent select lines for choosing between two sets of preconfigured frequencies per bank. It also has two OE pins to allow for enabling and disabling outputs.The DSA400 is packaged in a 20-pin QFN (5mm x 3.2mm) and supports automotive grade 2 and 3 temperature range.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Find existing DSA400 part number and customized datasheet here

Additional Features

  • AEC-Q100 Automotive qualified
  • 4-Output With Wide frequency range: 2.3MHz to 460MHz
  • Four format-configurable outputs: LVPECL, LVDS, HCSL, LVCMOS
  • Low RMS Phase Jitter: <1ps (typ.)
  • Complies with PCIe Gen1/2/3/4 Common Clock Spec
  • Wide Temperature Range:
    • Automotive grade 2: -40°C to +105°C
    • Automotive grade 3: -40°C to +85°C
  • High Stability: ±25ppm, ±50ppm
  • Available pin-selectable frequency table: 1 pin per bank for two frequency sets
  • High Supply Noise Rejection: -50dBc
  • 20-pin QFN footprint (5.0mm x 3.2mm)
  • Excellent shock and vibration immunity:
    • Qualified to MIL-STD-883
  • High Reliability: 20x better MTF than quartz-based devices
  • Wide supply range of 2.25V to 3.6V
  • Lead free & RoHS-compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number DSA400
Product Name 4-Output Crystal-less Automotive Clock Gen
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4133-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details