Win Source Part Number: 1345062-DSA2311KL1-R
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSA2311
Type: MEMS (Silicon)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Ratings: AEC-Q100
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±50ppm
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 40MHz
Frequency - Output 2: 40MHz
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 23 mA
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1345062-DSA2311KL1-R0073VAO |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | MEMS (Silicon) |