Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA2311KA2-R0011VAO

Description
Win Source Part Number: 1344782-DSA2311KA2-R 0011VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C Frequency - Output 1: 50MHz Frequency - Output 2: 50MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311
Request a Quote
Description
Win Source Part Number: 1344782-DSA2311KA2-R 0011VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C Frequency - Output 1: 50MHz Frequency - Output 2: 50MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSA2311KA2-R0011VAO is a crystal-less configurable clock generator designed for automotive applications, compliant with AEC-Q100 standards. It features two simultaneous CMOS outputs with a frequency range of 2.3 MHz to 170 MHz, ensuring flexibility for various design requirements. The device exhibits low RMS phase jitter of less than 1 ps and high frequency stability, with options for ±20 ppm, ±25 ppm, and ±50 ppm. It operates across a wide temperature range, suitable for automotive Grade 1 (-40°C to +125°C), Grade 2 (-40°C to +105°C), and Grade 3 (-40°C to +85°C). The clock generator is characterized by high supply noise rejection of -50 dBc and robust shock and vibration immunity, meeting MIL-STD-883 qualifications. It has a supply voltage range of 2.25V to 3.63V and is packaged in a compact 6-pin VDFN format, measuring 2.5 mm x 2.0 mm. The device includes an enable/disable feature for output control and is lead-free and RoHS compliant, making it suitable for environmentally conscious designs. Applications include automotive infotainment, ADAS, camera modules, and LIDAR/RADAR systems.

Datasheet Summary
Powered by GS/AI

The DSA2311KA2-R0011VAO is a crystal-less configurable clock generator designed for automotive applications, compliant with AEC-Q100 standards. It features two simultaneous CMOS outputs with a frequency range of 2.3 MHz to 170 MHz, ensuring flexibility for various design requirements. The device exhibits low RMS phase jitter of less than 1 ps and high frequency stability, with options for ±20 ppm, ±25 ppm, and ±50 ppm. It operates across a wide temperature range, suitable for automotive Grade 1 (-40°C to +125°C), Grade 2 (-40°C to +105°C), and Grade 3 (-40°C to +85°C). The clock generator is characterized by high supply noise rejection of -50 dBc and robust shock and vibration immunity, meeting MIL-STD-883 qualifications. It has a supply voltage range of 2.25V to 3.63V and is packaged in a compact 6-pin VDFN format, measuring 2.5 mm x 2.0 mm. The device includes an enable/disable feature for output control and is lead-free and RoHS compliant, making it suitable for environmentally conscious designs. Applications include automotive infotainment, ADAS, camera modules, and LIDAR/RADAR systems.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344782-DSA2311KA2-R0011VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344782-DSA2311KA2-R0011VAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344782-DSA2311KA2-R0011VAO
Win Source Part Number: 1344782-DSA2311KA2-R 0011VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C Frequency - Output 1: 50MHz Frequency - Output 2: 50MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311

Win Source Part Number: 1344782-DSA2311KA2-R0011VAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA2311
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Ratings: AEC-Q100
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 125°C
Frequency - Output 1: 50MHz
Frequency - Output 2: 50MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA2311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344782-DSA2311KA2-R0011VAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA20M0000AAG - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LM555CMM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details