Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA2033FI2-F0047VAO

Description
Win Source Part Number: 1345199-DSA2033FI2-F 0047VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA20XX Type: MEMS (Silicon) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Ratings: AEC-Q100 Function: Enable/Disable Output: LVDS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 38mA (Typ) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz Frequency - Output 2: 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz ECCN: EAR99 Fake Threat In the Open Market: 32 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 23 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1345199-DSA2033FI2-F 0047VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA20XX Type: MEMS (Silicon) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Ratings: AEC-Q100 Function: Enable/Disable Output: LVDS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 38mA (Typ) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz Frequency - Output 2: 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz ECCN: EAR99 Fake Threat In the Open Market: 32 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 23 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1345199-DSA2033FI2-F0047VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1345199-DSA2033FI2-F0047VAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1345199-DSA2033FI2-F0047VAO
Win Source Part Number: 1345199-DSA2033FI2-F 0047VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA20XX Type: MEMS (Silicon) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Ratings: AEC-Q100 Function: Enable/Disable Output: LVDS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 38mA (Typ) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz Frequency - Output 2: 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz ECCN: EAR99 Fake Threat In the Open Market: 32 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 23 mA

Win Source Part Number: 1345199-DSA2033FI2-F0047VAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA20XX
Type: MEMS (Silicon)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Ratings: AEC-Q100
Function: Enable/Disable
Output: LVDS
Height: 0.037" (0.95mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 38mA (Typ)
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz
Frequency - Output 2: 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 23 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1345199-DSA2033FI2-F0047VAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type MEMS (Silicon)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9120AC-1C3-33E150.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510ABA156M257AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers