Microchip Technology, Inc. Oscillators DSA1521CI2A-24M57600TVAO

Description
MEMS OSC, AUTOMOTIVE, 1K REEL
Request a Quote Datasheet
Description
MEMS OSC, AUTOMOTIVE, 1K REEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1521CI2A-24M57600TVAOTR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet
Oscillators - 150-DSA1521CI2A-24M57600TVAOCT-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet
Oscillators - 150-DSA1521CI2A-24M57600TVAODKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSA1521CI2A-24M57600TVAOTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI159T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 159 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-9775-25.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BDW - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Features / Standards RoHS
View Details