Microchip Technology, Inc. Oscillators DSA1223DL2-100M0000VAO

Description
100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-VDFN
Request a Quote Datasheet
Description
100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1223DL2-100M0000VAO-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-VDFN

100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-VDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSA1223DL2-100M0000VAO-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details