The DSA1125 is a low-jitter precision CMOS oscillator for automotive applications, based on silicon MEMS technology to replace quartz oscillators. It is available in industry-standard 2.5mm × 2.0mm VDFN, 3.2mm × 2.5mm VDFN with wettable flanks, or 5.0mm × 3.2mm CDFN packages. It operates over a supply voltage range of 2.25V to 3.63V with a frequency range of 2.3MHz to 170MHz, and offers frequency stability options of ±20ppm, ±25ppm, or ±50ppm across automotive temperature grades from -40°C to +125°C. It has an internal enable pin with a 40kΩ pull-up resistor, low RMS phase jitter of <1ps (typ.), and high supply noise rejection of -50dBc. The device is AEC-Q100 qualified and meets MIL-STD-883 for shock and vibration immunity.
MEMS OSCILLATOR, AUTOMOTIVE, CMO Product overview: DSA1125DA1-033.3333V
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-DSA1125DA1-033.3333VAO |
| Product Name | Automotive Clock and Timing IC |
| Bus Interface | CMOS |
| Package Type | Bulk |
| Supply Voltage | 2.25 to 3.63 volts |