24.8MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSA1001DL1-024.8000TVAOTR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-VDFN |
| Frequency Stability | 50 ppm |