Microchip Technology, Inc. Clock and Timing IC DSA1001DI1-005.0000TVAO

Description
MEMS OSC AUTO LP -40C-85C 50PPM Product overview: DSA1001DI1-005.0000T VAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSA1001DI1-005.0 000TVAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC AUTO LP -40C-85C 50PPM Product overview: DSA1001DI1-005.0000T VAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSA1001DI1-005.0 000TVAO can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSA1001DI1-005.0000TVAO is a MEMS-based CMOS oscillator from the DSA1001 series, designed for automotive applications requiring preciseTiming and low power consumption. It operates from 1 MHz to 150 MHz with a supply voltage of 1.7 V to 3.6 V and offers frequency stability of ±20 ppm, ±25 ppm, or ±50 ppm over temperature. The device is AEC-Q100 qualified for Automotive Grade 3 operation from -40°C to 85°C, featuring low standby current of up to 15 µA and operating current of 6 mA at 1 MHz. It is available in miniature packages including 2.5 mm × 2.0 mm × 0.85 mm, 3.2 mm × 2.5 mm × 0.85 mm, and 5.0 mm × 3.2 mm × 0.85 mm, and is RoHS, Reach SVHC compliant. The part is pin-compatible with industry-standard crystal oscillators and supports MIL-STD 883 shock and vibration resistance.

Datasheet Summary
Powered by GS/AI

The DSA1001DI1-005.0000TVAO is a MEMS-based CMOS oscillator from the DSA1001 series, designed for automotive applications requiring preciseTiming and low power consumption. It operates from 1 MHz to 150 MHz with a supply voltage of 1.7 V to 3.6 V and offers frequency stability of ±20 ppm, ±25 ppm, or ±50 ppm over temperature. The device is AEC-Q100 qualified for Automotive Grade 3 operation from -40°C to 85°C, featuring low standby current of up to 15 µA and operating current of 6 mA at 1 MHz. It is available in miniature packages including 2.5 mm × 2.0 mm × 0.85 mm, 3.2 mm × 2.5 mm × 0.85 mm, and 5.0 mm × 3.2 mm × 0.85 mm, and is RoHS, Reach SVHC compliant. The part is pin-compatible with industry-standard crystal oscillators and supports MIL-STD 883 shock and vibration resistance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
172-DSA1001DI1-005.0000TVAO
Clock and Timing IC 172-DSA1001DI1-005.0000TVAO
MEMS OSC AUTO LP -40C-85C 50PPM Product overview: DSA1001DI1-005.0000T VAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSA1001DI1-005.0 000TVAO can be used for catalog matching and distributor lookup.

MEMS OSC AUTO LP -40C-85C 50PPM Product overview: DSA1001DI1-005.0000TVAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSA1001DI1-005.0000TVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSA1001DI1-005.0000TVAO
Product Name Clock and Timing IC
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51218-A09469-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
Dual CMOS Analog RC Timer - ALD7556PBL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP14
Supply Voltage 2 to 10 volts
View Details
2 suppliers
NE556 Dual Precision Timer - NE556DRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
Phase-locked loop - HEF4046BT,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
Features / Standards RoHS
View Details
9 suppliers