Texas Instruments NE556 Dual Precision Timer NE556DRG4

Description
Dual Precision Timer 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Precision Timer 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE556 Dual Precision Timer - NE556DRG4 - Texas Instruments
Dallas, TX, United States
NE556 Dual Precision Timer
NE556DRG4
NE556 Dual Precision Timer NE556DRG4
Dual Precision Timer 14-SOIC 0 to 70

Dual Precision Timer 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Clock and Timing IC
689-NE556DRG4
Dual SOIC Clock and Timing IC 689-NE556DRG4
Dual precision timer 14-SOIC 0 to 70 Product overview: NE556DRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE556DRG4 can be used for catalog matching and distributor lookup.

Dual precision timer 14-SOIC 0 to 70 Product overview: NE556DRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE556DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DRG4 - 1231016-NE556DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DRG4
1231016-NE556DRG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DRG4 1231016-NE556DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1231016-NE556DRG4 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 100kHz Operating Supply Voltage: 4.5 V ~ 16 V Family Name: NE556 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): NE556DT; NE556D; KA556ID; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1231016-NE556DRG4
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Frequency: 100kHz
Operating Supply Voltage: 4.5 V ~ 16 V
Family Name: NE556
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): NE556DT; NE556D; KA556ID;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - NE556DRG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
NE556DRG4-ND
Programmable Timers and Oscillators NE556DRG4-ND
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number NE556DRG4 689-NE556DRG4 1231016-NE556DRG4 NE556DRG4-ND
Product Name NE556 Dual Precision Timer Dual SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DRG4 Programmable Timers and Oscillators
Package Type PDIP,SO,SOIC,SSOP Tape and Reel Surface Mount Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMX - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845P-A4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
View Details
7 suppliers
TLC551 LinCMOS(TM) Timer - TLC551CPE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 15 volts
Frequency 1.8 MHz
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4TRG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details